For ceiling mounted displays and suspended TVs, finding a place to mount media devices just got easier. Now, the ACC488 gives the option of attaching the media device to the extension pole behind the display, keeping it close and its cables neatly organized. The universal bracket design makes the mount compatible with a wide range of media devices Because MIS488 mounts to a standard 1 1/2" pipe, by way of U-bolts, this versatile media device mounting solution will attach anywhere along the column.
Note:
Minimum to Maximum Screen Size: 0" to 0"
Weight Capacity: 0lb (11kg)
Color: Black
Finish: Powder Coat
Security Features: Non-Security Hardware
Product Dimensions: 12 X 12 X 6.3" (305 X 305 X 160mm)
Shipping Weight: 8.05lb (5kg)
Ship Dimensions: 15.13 x 7.13 x 15.13" (384.3 x 181.1 x 384.3mm)
UPC Code: 735029309840