CSE­200 Wireless Presentation Gateway

Plug in to stand out

The CSE­200 offers the ClickShare experience for small and medium­sized meeting rooms. Anyone – including guests – can connect with one click and share right away, without the need for any training. Users simply plug a USB­powered device – the ClickShare Button – into their PC or Mac and click the button to get the content from their laptop on the large meeting room screen. With the ClickShare App, users can also share content from their mobile phones or tablets.

Encouraging collaboration

The CSE200 was designed for enterprise rollouts and offers enhanced security features, a wider range of connectivity options – including AirPlay support for non­HDCP content – and central management. Allowing up to 2 persons to share  content simultaneously, the CSE­200 ensures direct connectivity to the central screen and encourages collaboration. For user convenience, security features of the CSE­200 can be set to one of three predefined levels, depending on the company’s policies and needs. Last but not least, the device’s API also makes integration into the company network a lot easier.

Manufacturer Part Number
R9861520NA
EAN/UPC
5400503000074
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General specifications

Operating system

Windows 7/8/8.1/10

Mac OSX 10.10/10.11

Android 4.1 and later (ClickShare app)

iOS 7.0 and later (ClickShare app)

Video outputs

1x HDMI

Frame rate

Up to 30 fps

Output resolution

1920x1200

Noise Level

Fanless

Number of sources simultaneous on screen

2

Number of simultaneous connections

16

Audio

Via HDMI, analog via Audio Jack 3.5mm, S/PDIF

iPad, iPhone and Android compatibility

Sharing of documents, browser, camera for both Android and iOS devices via ClickShare app

Extended desktop

Available (depending on the driver of your graphics card)

Authentication protocol

WPA2­PSK in stand alone mode

WPA2­PSK or IEEE 802.1X in network integration mode

Wireless transmission protocol

IEEE 802.11 a/g/n

Reach

Adjustable with signal strength modulation; max. 30m (100 ft) between ClickShare Button and ClickShare Base Unit

Frequency band

2.4 GHZ and 5 GHz

Connections

1x Ethernet LAN

2x (back) + 1x (front) USB

Audio analog line out on mini jack socket (3.5mm), digital S/PDIF

Temperature range

Operating: 0°C to +40°C (+32°F to +104°F)

Max: 35°C (95°F) at 3000m

Storage: ­20°C to +60°C (­4°F to +140°F)

Humidity

Storage: 0 to 90% relative humidity, non­condensing

Operation: 0 to 85% relative humidity, non­condensing

Anti­theft system

Kensington lock

Certifications

FCC/CE

Warranty

3 years standard

Possible to extend to 5 years

ClickShare Base Unit dimensions

Dimensions (HxWxD)

205mm x 115mm x 45mm (excl. antennas) / 8.1” x 4.5” x 1.8”

205mm x 150mm x 135mm (incl. antennas) / 8.1" x 5.9" x 5.3"

Power consumption

Operation: 6W (typical) / 18W (max)

Standby: 2.6W (ECO standby) / 0.4W (Deep standby)

Weight

600g / 1.32lbs