A REVOLUTIONARY DESIGN DELIVERS REVOLUTIONARY PRODUCTIVITY GAINS... ONE MORE HOUR, PER WORKER, PER SHIFT.
What makes the TC8000 so special? Everything. It’s the ground-breaking all new warehouse mobile computer designed to deliver revolutionary productivity increases in the warehouse. In fact, it saves 14%* per worker versus the traditional form factors. And it’s the only device on the market that simplifies it all — how your workers physically use the device and interact with your warehouse application. The TC8000 minimizes motion with an innovative scan angle that eliminates the thousands of times your workers need to tilt their device to see the screen. We integrated flexible handheld and hands-free scanning for an extra productivity boost — another industry handheld first. It’s an amazing 33 percent lighter than the traditional device to minimize fatigue. And then we did something completely unprecedented by a device manufacturer — we integrated a tool that allows you to automatically transform your legacy Terminal Emulation (TE) “green screens” into elegant, graphics-based All-touch TE screens that are not only highly intuitive, but also dramatically reduce the number of interactions required to complete a task — no coding and no modifications to your host application are required. The result? Less time to complete the job and increased productivity. The TC8000 — the next big thing in warehouse mobility, only from Zebra.
Superior Ergonomics for Superior Productivity and Worker Comfort
The new scan angle eliminates the constant tilting that traditional designs require to view the screen, increasing productivity by 14% through a 55% reduction in wrist motion and a 15% reduction in muscle effort.
Mx — Making Android a More Robust Enterprise-class OS
Mobility Extensions (Mx) adds features that make AndroidTM a more robust enterpriseclass OS, minimizing support time and maximizing worker productivity and device uptime by providing better control of mobile devices, application access and Wi-Fi performance and security.
Rugged and Ready for Your Warehouse
The super-rugged design is built for the challenging warehouse environment. With our most extreme impact ratings, the TC8000 operates reliably, even after 2,000 consecutive hits when tumbling and multiple 8 ft./2.4 m drops to concrete. The TC8000 is sealed, ready to handle jetting water and dust. And the TC8000 is built to handle constant temperature swings between extreme heat and cold — ideal in outside yards.
Triple-shift Battery Power and Unsurpassed Battery Management
With the largest battery in its class, the TC8000 has ample power for three shifts. The PowerPrecision+ battery provides extensive battery metrics that make it easy to spot and retire aging batteries that can no longer hold a full charge. And the battery can be changed in seconds — without powering down.
Capture Multiple Barcodes and Entire Forms with a Single Scan with SimulScan
SimulScan makes it easy to capture labels on boxes and pallets that contain many barcodes, plus text fields, check boxes, signatures and more on printed forms.
An Industry First — Hands-free Proximity Scanning with a Handheld Device
The imager can be automatically triggered by the proximity sensor, whether the TC8000 is worn in the hip holster, on the shoulder strap or in the cart or desktop mount. Two modes are available — close-up scanning from near contact to 6 in./15 cm and from contact to 1.96 ft./60 cm.
Note:
PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Dimensions 9.17 in. L x 2.99 in. W x 2.52 in. D
233 mm L x 76 mm W x 64 mm D
Weight Premium: 17.6 oz./500 g
Display 800 x 480 pixels; 4.0 in. diagonal; transflective LCD display; 16.7 Million (24-bit) color support; 400 NITs
Touch Panel Multi-touch projected capacitive; fingertip (bare or gloved) input; conductive stylus supported (sold separately); Corning® Gorilla® Glass
Power PowerPrecision+ Delivers better battery management; Lithium ion 6700 mAh with hot swap battery backup
Notifications Audible tone, multi-color LEDs, vibration
Keypad On-screen keypad
Voice and Audio Dual speakers, Bluetooth wireless headset support
Expansion USB
PERFORMANCE CHARACTERISTICS
CPU Dual core 1.7 GHz processor
Operating System Android AOSP 4.4.3 (KitKat) with Mobility Extensions (Mx) for a true enterprise class OS
Memory 1GB RAM; Premium model: 8GB Flash pSLC
Storage SDXC compliant micro SD card slot
App Development EMDK available through Zebra Support Central Web site
DATA CAPTURE
Scanning SE965: 1D standard range scan engine
Camera 8MP autofocus, f/2.4 aperture
NFC Multi-protocol NFC
ZEBRA INTERACTIVE SENSOR TECHNOLOGY
Light Sensor Automatically adjusts display backlight
Motion Sensor 3-axis accelerometer; 3-axis gyroscope
Navigation Digital compass
Proximity Sensor for auto hands free scanning
USER ENVIRONMENT
Operating Temp. -4° F to 122° F/-20° C to 50° C
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 95% non condensing
(condensing resistant optional)
Drop Specification Multiple 8 ft./2.4 m drop to concrete at room temperature per MIL-STD 810G ; multiple 6 ft./1.8 m drop to concrete across full operating temperature range
Tumble Specification 2,000 3.28 ft./1 m tumbles; meets and exceeds IEC tumble specifications
Sealing IP65
Vibration Sine 5-2000 Hz, 4g peak, 1 hour per axis; random 20-2000 Hz, 6g RMS or 0.04g2/Hz, 1 hour per axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Scanner Window Corning® Gorilla® Glass
Electrostatic Discharge (ESD) ±20kVdc air discharge; ±10kVdc direct discharge; ±10kVdc indirect discharge
WIRELESS LAN
Radio IEEE 802.11a/b/g/n/d/h/i
Data Rates 5GHz: 802.11a/n — up to 150 Mbps; 2.4GHz: 802.11b/g/n — up to 72.2 Mbps
Operating Channels Chan 36 - 165 (5180 - 5825 MHz); Chan 1 - 13 (2412 - 2472 MHz); Actual operating channels/frequencies depend on regulatory rules and certification agency
Security and Encryption WEP, WPA – TKIP, WPA2- TKIP, WPA2-TKIP AES EAP TTLS, PAP, MSCHAP, MSCHAP v2, PEAPv0-MSCHAPv2, PEAPv1- EAP-GTC, EAP-TLS, EAP-FAST, LEAP
Multimedia Wi-Fi Multimedia™ (WMM)
Certifications 802.11n, WMM, WMM-PS, CCXv4, Wifi Direct, Wi-FI Display (Miracast)
Fast Roam PMKID caching, Cisco CCKM, OKC, 802.11r
Network Connections Bluetooth; USB 2.0 OTG Host docking interface; 802.11r and 802.11k for enterprise voice roaming included
WIRELESS PAN
Bluetooth Bluetooth 4.0 (Bluetooth® Smart technology)
MOBILITY DNA SOLUTIONS
Mobility DNA solutions help you get more value out of our mobile computers by adding functionality as well as simplifying deployment and management of our mobile devices. For more information on these Zebra-only features, please visit www.zebra.com/mobilitydna
PERIPHERALS AND ACCESSORIES
Visit www.zebra.com/tc8000 for a complete list of accessories and peripherals.
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the product is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare