MW529 Effective Eco-friendly Business Projector

Best Choice at Class-leading Value for Small-Medium Space

Featuring a brightness of 3300 ANSI lumens and a high contrast ratio of 13000:1, the cost-effective and eco-friendly MW529 offers a stunning full-screen presentation with the finest details regardless of the ambient light level. 

Manufacturer Part Number
9H.JFD77.13E
EAN/UPC
4718755063305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System‎: DLP‎
Native Resolution‎: WXGA (1280 x 800)‎
Brightness (ANSI Lumens)‎: 3300AL‎
Contrast Ratio‎: 13000:1 ‎
Display Color‎: 1.07 Billion Colors‎
Lens‎: F=2.56-2.68, f=22-24.1 mm‎
Aspect Ratio‎: Native 16:10 (5 aspect ratio selectable)‎
Throw Ratio‎: 1.55-1.7 (87"@2.9m)‎
Image Size (Diagonal)‎: 60"~300"‎
Zoom Ratio‎: 1.1:1‎
Lamp Type‎: 190W‎
Lamp Mode (Normal/Economic)*‎: 4500/6000/6500/10000 hours‎
Keystone Adjustment‎: 1D, Vertical +/- 40 degrees‎
Projection Offset**‎: 100% ±5%‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB(1920X1200) *RB=Reduced blanking‎
Horizontal Frequency‎: 15~102KHz‎
Vertical Scan Rate‎: 23~120Hz‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p‎
Video Compatibility‎: NTSC, PAL, SECAM‎
Interface‎:

  • Computer in (D-sub 15pin)x 2 (Share with component)
  • Monitor out (D-sub 15pin)x 1
  • Composite Video in (RCA)x 1
  • S-Video in (Mini DIN 4pin)x 1
  • HDMIx 1
  • Audio in (Mini Jack)x1
  • Audio out (Mini Jack)x1
  • Speaker2W x 1
  • USB (Type mini B)x 1
  • RS232 (DB-9pin)x 1
  • IR Receiverx1 (Front)‎
Dimensions (W x H x D mm)‎: 283 x 95 x 222 mm (with feet)
283 x 88.7 x 222 mm (without feet)‎
Weight‎: 1.9kg ‎
Audible Noise (Normal/Economic Mode)‎: 33/28 dBA (Normal/Economic mode)‎
Power Supply‎: AC100 to 240 V, 50 to 60 Hz‎
Power Consumption‎: Normal 270W, Eco 220W, Standby<0.5W‎
3D Support and Compatibility‎: Frame Sequential: Up to 720p
Frame Packing: Up to1080p
Side by Side: Up to 1080i/p
Top Bottom: Up to 1080p‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)‎
Accessories (Standard)‎:
  • Remote Control w/ Battery 
  • Power Cord (by region)
  • Downloading UM and Regulatory Statements
  • Quick Start Guide
  • Warranty Card (by region)
  • VGA(D-sub 15pin) Cable‎
Accessories (Optional)‎:
  • Spare Lamp Kit
  • Ceilling Mount
  • 3D Glasses
  • Carry bag‎
Environmental Notice‎: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎