AD150AHAN2-DM13 AC Adapter

Manufacturer Part Number
AD150AHAN2-DM13
EAN/UPC
0677808670171,677808670171
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Temperature Range: Operating: 0°C ~ +40°C; storage & shipping: -20°C ~ +80°C
  • Humidity: 80% on operating, 90% on storage
  • Dielectric Withstand: Primary frame ground 1800V AC for 3 second
  • Average Efficiency: Efficiency Level VI & ErP Teir 2
  • No Load Power Consumption: Less than 2.1W
  • Turn-on Delay Time: Less than 3s
  • Hold-up Time: 10 ms minimum at 115Vac input and max output loading
  • Leakage Current: Less than 250uA at 264Vac, 60Hz
  • MTBF: 100,000 hours on maximum load at +25°C
  • Altitude: 5,000M
  • Dimensions (LxWxH): 171x72x42mm /6.73x2.83x1.65inch