Wireless Keyboard and Mouse

Wireless keyboard and mouse feature reliable 2.4Ghz technology to provide a strong connection from distances up to 33' away with virtually no delays or dropouts. Full-size keyboard offers a familiar layout to let you enjoy the comfort and simplicity of a traditional keyboard layout from day one. Durable keyboard utilizes sturdy tilt legs and a spill-resistant construction to deliver years of use. Anti-fading treatment on each key ensures you'll never have to worry about losing the letters from your keys. Energy-efficient design allows you to type as long as three years between battery changes and use your mouse for up to a year.

Manufacturer Part Number
920-007897
EAN/UPC
0097855120182,097855120182
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® 7, Windows 8, Windows 10 or later
  • Chrome OS™
  • Linux® kernel 2.6+
  • USB port

Dimensions

Keyboard:
  • Height:5.41 in (137.5 mm)
  • Width:17.15 in (435.5 mm)
  • Depth:0.81 in (20.5 mm)
  • Weight:1.05 lb (475 g) with 2x AAA battery
  • Weight:15.0 oz (425 g) without battery
Mouse:
  • Height:3.85 in (97.7 mm)
  • Width:2.42 in (61.5 mm)
  • Depth:1.39 in (35.2 mm)
  • Weight:2.49 oz (70.5 g)
Nano Receiver:
  • Height:0.74 in (18.7 mm)
  • Width:0.57 in (14.4 mm)
  • Depth:0.24 in (6.6 mm)
  • Weight:0.07 oz (2.0 g)

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Keyboard
  • Mouse
  • Wireless receiver
  • User Documents
  • 2 AAA batteries for keyboard
  • 1 AA battery for mouse
Technical Specifications

Connection Type:Logitech non-unifying protocol (2.4GHz) with Nano USB receiver
Wireless Range:33 feet /10 meters
Wireless encryption:128-bit Advanced Encryption Standard (AES) between devices and receiver
Software Support:Logitech SetPoint

Keyboard
Low-profile keys
Adjustable keyboard height
Battery:2 x AAA
Battery Life (not rechargeable):36 months
Special Keys:15 function keys accessible through "fn" key
 
Mouse
Connect/Power:On/Off power button
Sensor technology:Advanced optical tracking
Battery:1 x AA
Battery Life (not rechargeable):12 months