Smart App Sinewave PR3000LCDRTXL2UN 3000VA Tower/Rack Mountable UPS

A rack/tower convertible UPS with line interactive topology and a pre-installed SNMP card, the CyberPower Smart App Sinewave PR3000LCDRTXL2UN provides battery backup, power protection (using sine wave output), and surge protection for corporate servers, department servers, storage appliances, network devices, and telecom installations requiring Active PFC power source compatibility. The PR3000LCDRTXL2UN uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently. The RMCARD205, a remote management card that provides remote management and configuration of the UPS via a standard Web browser or network management system (NMS) comes installed. The PR3000LCDRTXL2UN comes with a three-year warranty and a $400,000 Connected Equipment Guarantee.

Manufacturer Part Number
PR3000LCDRTXL2UN
EAN/UPC
0649532614981,649532614981
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

General  

UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Qualified: Yes
Active PFC Compatible: Yes

Input  

Voltage: Nominal 120V VAC
Frequency Range: 47 – 63 Hz
Plug Type: NEMA L5-30P
Plug Style: Straight, Twist Lock
Cord Length: 10 ft
Input Voltage Range: 80 – 150 VAC

Output  

VA: 3,000 VA
Watts: 3,000 W
Automatic Voltage Regulation: Boost 1 +30%
Boost 2 +14%
Buck -12%
On Battery Voltage: 120 VAC ± 5%
On Battery Frequency: 50/60 Hz ± 0.1 Hz
On Battery Waveform: Sine Wave
Outlet Type: NEMA 5-20R (8) & NEMA L5-30R (1)
Outlets - Total: 9
Outlets - Critical Load: 4
Outlets - Battery & Surge Protected: 9
Overload Protection: Internal Circuitry Limiting
Circuit Breaker
Transfer Time: 4 ms
Rated Power Factor: 0.9

Battery  

Runtime at Half Load: 5 minutes
Runtime at Full Load: 2 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Hot-Swappable: Yes
Battery Quantity: 4
User Replaceable: Yes
Typical Recharge Time: Less than 6 hours (90% charged)
Extended Battery Option: BP48V75ART2U

Surge Protection & Filtering  

Surge Suppression: 2,060 J
EMI/RFI Filtration: Yes

Management & Communications  

Multifunction LCD Panel: Displays: Load/Current Level, Runtime, Battery Level, Temperature, Battery In Use, Input Voltage, Output Voltage, Output Frequency, Overload, Wiring Fault, Battery Shutdown Voltage, Static Frequency Tolerance, Slew Rate, Silent Mode, Normal Mode
HID Compliant USB Port: Yes
Serial Port: Yes
Emergency Power Off (EPO) Port: Yes
LED Indicators: Power On, Wiring Fault, Audible Alarms: On Battery, Low Battery, Overload
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: RMCARD205 Included
Contact Closure: Yes
Cable Management: USB Cable
Serial Cable
EPO Cable

Physical  

Rack Size: 2U
Form Factor: Rack/Tower
Dimensions - W×H×D (in): 17.25 × 3.5 × 19.5 inches
Weight (lbs): 71.8 lbs

Environmental  

Operating Temperature: 32 – 104 °F (0 – 40 °C)
Operating Humidity: 0 – 95% (non-condensing)
Storage Temperature: 5 – 113 °F (-15 – 45 °C)
Maximum Operating Elevation: 10,000 ft (3,000 m)
Maximum Storage Elevation: 50,000 ft (15,000 m)

Certifications  

Safety: UL1778
CSA C22.2 NO.107.3-05
FCC DOC Class A
Environmental: RoHS Compliant

Warranty  

Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $400,000