Smart App Sinewave PR1500LCDRTXL2UN 1500VA Tower/Rack Mountable UPS

A rack/tower convertible UPS with line interactive topology and a pre-installed SNMP card, the CyberPower Smart App Sinewave PR1500LCDRTXL2UN provides battery backup, power protection (using sine wave output), and surge protection for corporate servers, department servers, storage appliances, network devices, and telecom installations requiring Active PFC power source compatibility. The PR1500LCDRTXL2UN uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently. The RMCARD205, a remote management card that provides remote management and configuration of the UPS via a standard Web browser or network management system (NMS) comes installed. The PR1500LCDRTXL2UN comes with a three-year warranty and a $400,000 Connected Equipment Guarantee.

Battery Backup

Supplies power long enough for equipment to properly shut down when utility power fails. Helps prevent loss of data and minimizes the component stress caused by a hard shutdown.

Surge Protection

Diverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

Data Line Protection

Prevents power surges that travel through telephone, coaxial, and Ethernet lines from causing damage to electronics.

Line Interactive Topology

Exists when a line interactive UPS has an autotransformer that regulates low voltages (e.g., brownouts) and over voltages (e.g., spikes) without having to switch to battery.

Automatic Voltage Regulation (AVR)

Provides clean, consistent AC power by automatically increasing (boosting) low voltage without using battery power when incoming utility power experiences minor fluctuations.

Pure Sine Wave Output

Provides power protection to ENERGY STAR® systems with Active PFC power supplies.

GreenPower UPS™ Bypass Design

Is a patented design that allows utility power to bypass the UPS transformer, when AC power is stable, which reduces energy consumption, noise, and heat buildup.

Rotatable Multifunction LCD Panel

Displays immediate, detailed information on the UPS battery and power conditions, alerting users to potential problems before they can affect critical equipment and cause downtime. The rotatable panel is easily readable whether the UPS is rack mounted or standing as a tower.

Rack/Tower Versatility

Allows for horizontal rack or vertical tower installation.

PowerPanel® Business Edition Software

Provides IT professionals with tools for monitoring and managing the UPS and backup power. This software offers remote management functionality. Free software download available. See the Resources tab.

Cisco Compatible

This CyberPower UPS system is a Cisco EnergyWise compliant end device.

ENERGY STAR

This model is an ENERGY STAR® certified Uninterruptible Power Supply (UPS) system. ENERGY STAR is the trusted, government-backed symbol for energy-efficient products and practices that help save money and protect the environment.

Three-Year Warranty

CyberPower will repair or replace a defective UPS system (including batteries) within three years of the purchase date. See warranty for details.

Connected Equipment Guarantee

CyberPower will repair or replace properly connected equipment if it is damaged by a power surge.

Manufacturer Part Number
PR1500LCDRTXL2UN
EAN/UPC
0649532612987,649532612987
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

General  

UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Qualified: Yes

Input  

Voltage: 80 – 150 VAC
Frequency Range: 47 – 63 Hz
Plug Type: NEMA 5-15P
Plug Style: Right Angle, 45° Offset Right
Cord Length: 10 ft

Output  

VA: 1,500 VA
Watts: 1,500 W
Automatic Voltage Regulation: Yes
On Battery Voltage: 120 VAC ± 5%
On Battery Frequency: 50/60 Hz ± 0.1%
On Battery Waveform: Sine Wave
Outlet Type: NEMA 5-15R
Outlets - Total: 8
Outlets - Critical Load: 4
Outlets - Battery & Surge Protected: 8
Outlets - Surge-Only Protected: 0
Outlets - Widely Spaced: 0
Overload Protection: Internal Circuitry Limiting
Circuit Breaker
Transfer Time: 4 ms

Battery  

Runtime at Half Load: 14 minutes
Runtime at Full Load: 5 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Hot-Swappable: Yes
Replacement Battery: RB1290X4D
Battery Quantity: 4
User Replaceable: Yes
Typical Recharge Time: 8 hours
Extended Battery Option: BP48V75ART2U

Surge Protection & Filtering  

Surge Suppression: 2,060 J
Phone RJ11 / Ethernet RJ45: 1-In, 1-Out (Combo)
Coaxial Protection RG6: 1-In, 1-Out
EMI/RFI Filtration: Yes

Management & Communications  

Multifunction LCD Panel: Displays: Load/Current Level, Runtime, Battery Level, Temperature, Battery In Use, Input Voltage, Output Voltage, Output Frequency, Overload, Wiring Fault, Battery Shutdown Voltage, Static Frequency Tolerance, Slew Rate, Silent Mode, Normal Mode
HID Compliant USB Port: Yes
Serial Port: Yes (2x)
Emergency Power Off (EPO) Port: Yes
LED Indicators: Power On, Wiring Fault, Audible Alarms: Input Fault, Battery Fault, Low Battery, Overload
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: RMCARD205 Included
AS400 Management: None

Physical  

Rack Size: 2U
Form Factor: Rack/Tower
Dimensions - W×H×D (in): 17.25 × 3.5 × 19.5 inches
Weight (lbs): 70.0 lbs

Environmental  

Operating Temperature: 32 – 95 °F (0 – 35 °C)
Operating Humidity: 0 – 95% (non-condensing)
Storage Temperature: 5 – 113 °F (-15 – 45 °C)
Maximum Operating Elevation: 10,000 ft (3,000 m)
Maximum Storage Elevation: 50,000 ft (15,000 m)

Certifications  

Safety: UL1778
cUL 107.1
FCC DOC Class B
Environmental: RoHS Compliant

Warranty  

Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $400,000