Improve your server response times.
Seagate Enterprise Performance 15K HDDs kick performance into a higher gear with TurboBoost-enhanced cache models:
Enterprise Performance 15K hard drives combine unsurpassed reliability and data protection with industry-leading security features.
Note:
Generation1: 15K.5
Capacity2: 600GB
Interface: SAS 12Gb/s
Spin Speed3: 15000RPM
Cache: 128MB
Areal Density: 530
Encryption4: Encryption
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 230g
AFR: 0.44%
Operating (drive case, max): 55°C
Average Operating Power: 8.68W
Sector Formats: 512N