This Lenovo 4X70K09921 8GB DDR4-2133MHz Dual Rank Unbuffered 1.2V 288-pin CL15 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
Technical Specification
CAS Latency: CL15
Chip By Value: x8
Compatible OEM: Lenovo®
Compatible With OEM Part Number(s): 4X70K09921
DIMM Type: Unbuffered
Error Correction: No
Form Factor: UDIMM
Memory Size: 8GB
Memory Speed: DDR4-2133MHz
Memory Voltage: 1.2V
Pins: 288
Rank: Dual
Speed: 2133MHz
Technology: DDR4
Physical Specification
Kit: No Kit - 1 Piece
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Miscellaneous
UNSPSC Code: 43201402
What's In The Box: 1x memory module
UPC Code: 821455543863