Latitude 14 3000 3470 Notebook

Performance you can rely on.

For small and growing business professionals who want a secure, easily managed and reliable laptop with strong performance for everyday productivity.​

Manufacturer Part Number
76JPF
EAN/UPC
0884116212324,884116212324
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 5th gen Core™ i5 (5200U)
  • Intel® Intel® Core™ i3 (5015U, 5005U)
  • Intel® Pentium® Dual Core™ (3825U)
  • Intel® Celeron® Dual Core (3215U)

Operating System

  • Windows 10 Pro 64bit Spanish
  • Windows 8.1 Pro, 64-bit Brazilian Portuguese
  • Windows 8.1 Pro, 64-bit English
  • Windows 8.1 Pro, 64-bit French
  • Windows 8.1 Pro, 64-bit English/French
  • Windows 8.1 Pro, 64-bit Spanish
  • Windows 7 Professional English 64bit (Includes Windows 8.1 Pro license and media)
  • Windows 7 Professional English/French 64bit (Includes Windows 8.1 Pro license)
  • Windows 7 Professional Brazilian Portuguese 64bit (Includes Windows 8.1 Pro license and media)
  • Windows 7 Professional, 32-bit, English
  • Windows 7 Professional, 64-bit, English
  • MOD,SW,WIN7,NO,VPC
  • Windows 8.1 64-Bit ENG/FRN
  • Windows 8.1 Single Language 64-bit English
  • Windows 8.1 Single Language 64-bit Brazilian Portuguese
  • Windows 8.1 Single Language 64-bit Spanish
  • Ubuntu Linux 14.04 SP1
  • Windows 8.1 (64Bit) Canada MUI
  • Windows 8.1 64-bit French
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit Spanish
  • Windows 10 Home 64bit Português (Brasil)
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 8.1 64-Bit English
  • Windows 8.1 64-bit English
  • Windows 10 Pro 64bit French
  • Windows 10 Pro 64bit Português (Brasil)
  • Windows 10 Pro 64bit English, French, Spanish
  • Windows 10 Home 64bit English
  • Windows 8.1 Pro English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Pro 64-bit English
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro English 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro Português (Brasil) 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro French 64bit (Includes Windows 10 Pro License)
  • Windows 8.1 Pro Spanish 64bit (Includes Windows 10 Pro License)
  • Windows 10 Home 64bit Single Language Spanish

Memory1

    • Up to 16GB2 DDR3L at 1600Mhz - 2 DIMMS

Chipset

  • Integrated with the Processor

Graphics Card

  • 3460
    Intel® Integrated HD Graphics (Celeron, Pentium)
    Intel® Integrated HD Graphics 5500 (Core x - 5th Gen)
    Nvidia® GeForce® GT920M

    3470
    Intel® Integrated HD Graphics (Celeron, Pentium)
    Intel® Integrated HD Graphics 520 (Core x - 6th Gen)
    Nvidia® GeForce® GT920M

Display

  • 14.0” HD (1366 x 768) Anti Glare (16:9) WLED
    14.0” FHD (1920 x 1080) Anti Glare (16:9) WLED 
    14.0” LED Backlit On-cell Touch Display with Truelife and HD resolution (1366 x 768) 

Hard Drive

  • Up to 1000GB2 SATA hard drive
  • Up to 500GB2 SATA hard drive
  • Up to 256GB2 Solid State hard drive

Optical Drive

  • External options only

Connectivity

  • 10/100/1000 Gigabit Ethernet

Security

  • TCG Certified/FIPS 140-2 TPM 1.2 (Windows 7, 8.1, 10. Field upgradable Spring 2016 to TPM 2.0 with Windows 10)
    TCG Certified/FIPS 140-2 TPM 2.0 available Spring 2016 (Windows 10 only)
    Touch Fingerprint Reader (Optional)
    Dell Data Protection|Security Tools
    Dell Data Protection|Protected Workspace (1 year subscription included)
    Dell Data Protection|Encryption (Optional)
    Dell Data Protection|Endpoint Security Suite (Optional)
    Dell Data Protection|Endpoint Recovery (Optional)
    Optional Computrace3
    Lock slot

Multimedia

  • Integrated High Quality Speakers 
    Universal Headphone Jack
    Integrated digital array microphone
    Integrated Infra-Red HD video webcam supporting Windows Hello Ready with Facial Recognition (included with Touch systems)
    Integrated HD video webcam (included with non-Touch systems)

Power

  • Battery
    40 Whr 4-cell Li-Ion (Cylindrical) with ExpressCharge™
    65 Whr 6-cell Li-Ion (Cylindrical) with ExpressCharge™ 

    Power Supply
    65 Watt or 90 Watt E4 AC Adapter (90W required for India only)

Dimensions

  • Height: 23.15mm (0.91") x Width: 342.0mm (13.45") x Depth: 243.3mm (9.57")
    Weight: 1.81Kg (4.0lbs) with 4-cell battery

Slots

  • Lock Slot

Regulatory

  • TAA configurations not available
    Regulatory Model: P63G
    Regulatory Type: (3460) P63G001 (3470) P63G002
    ENERGY STAR 6.1 (includes Windows and Ubuntu OS)

    Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment