Latitude 12 5000 E5270 Notebook

Built for work. Designed to impress.

Our most secure 12" mainstream business laptop is now thinner, lighter and beautifully designed so you can work confidently.

Manufacturer Part Number
RYJV0
EAN/UPC
0884116212379,884116212379
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • Intel® 6th gen Core™ i3 (6100U)

Operating System

  • Windows 10 Pro 64bit English, French, Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Memory1

    • Up to 8GB2 DDR4 at 2133Mhz - 1 DIMMS

Chipset

  • Integrated with the Processor

Graphics Card

  • Intel® HD Graphics 520

Hard Drive

  • Up to 500GB2 SATA hard drive
  • Up to 128GB2 Solid State Drive SATA hard drive

Optical Drive

  • External Options Only

Security

  • FIPS 140-2 Certified TPM 1.2 
    FIPS 140-2 Certified TPM 2.0 (field upgradable from FIPS 140-2 Certified TPM 1.2) (Early 2016)
    TCG Certified TPM 1.2
    TCG Certified TPM 2.0 (Spring 2016)
    Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™ 
    Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification
    Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification
    Optional Computrace
    DDP|Security Tools
    DDP|Protected Workspace (1 year subscription included)
    Optional DDP| Encryption Software
    Optional DDP|Endpoint Security Software
    Lock slot

Ports

  • 3 USB 3.0 (one with PowerShare)
    HDMI
    VGA
    Network connector (RJ-45), external SIM card tray option
    SD 4.0 Memory card reader
    Headset/mic combo jack

Slots

  • Two M.2 Expansion slots: 1 WWAN/HCA and 1 WLAN/BT/WiGig
    EDock port
    Lock slot

Regulatory

  • Regulatory Model: P23T
    Regulatory Type: P23T001