The Patriot V760 RGB mechanical gaming keyboard is sure to be the envy of all your friends at the next LAN Party. With 104 programmable macro keys and 16.8 million customizable colors to illuminate each key, the V760 will provide a personalized experience and ideal tactical key response.
With six dedicated multimedia keys and 104 key rollover and anti-ghosting, no keystroke will go unnoticed while editing your latest YouTube video or dominating friends in the latest PC game.
The V760 is built with a durable aluminum chassis and a magnetic detachable palm rest for comfort and support during those long nights of battle. Backed by Patriot’s award winning customer service and a two year warranty the V760 is compatible with nearly every Windows operating system, including Windows® 10, and Mac® OS X, or higher.
Note:
Weight: 1675 g
Dimensions: 51 x 20 x 7.2 cm
Warranty: 2 Years
Certifications: RoHS, FCC, CE
Packaging Type: Retail Box
Unit Dimension Width: 46.6 cm
Unit Dimension Height: 4 cm
Unit Dimension Length: 20.3 cm
Unit Weight: 1230 g
UPC: 0815530019879