CS1311 2.5'' SATA III SSD

Trusted Performance

Upgrade to a PNY SSD to experience PC performance that's up to 24x faster than a traditional HDD. Featuring no moving parts, PNY SSDs complete random operations rapidly. You PC will feel brand new with faster boot up time, quick application launch, and a better overall computing experience.

4-Year Warranty

With stringent endurance standards in place, PNY stands behind our SSDs - which is proven with our competitive four year warranty. In addition, our US-based technical support team is available 24/7 to answer your questions

Shock Proof

PNY SSDs are up to 30 times more robust than HDDs, making it less likely to fail in extreme environments, including high and low temperatures. The non-volatile NAND in the system enables the SSD to retain its memory if your computer ever falls or is dropped.

Quality Assurance

All PNY SSDs undergo extensive component and sub-system testing. We utilize high-quality NAND from the industry’s top vendors to ensure a solid SSD. Our SSDs are validated across applications and environments to ensure they meet the highest quality, reliability, and durability criteria.

Cool and Quiet Operation

Generating less heat than an HDD, PNY SSDs ultimately increase the life of your PC. Our SSDs reduce operating temperature and potential damage from overheating. Additionally, SSDs don’t produce any noise, making your PC significantly quieter.

Built by Experts

PNY is an SSD solution provider with lifecycle product management to JEDEC standards. With a world class SSD engineering team based in Silicon Valley, we are well positioned to take advantage of emerging technologies.

Proven Reliability

Our SSDs undergo some of the most rigorous durability and validation testing in the industry, withstanding hundreds of qualification tests and over 10,000 hours of validation testing. Each SSD is guaranteed to meet the requirements of even the most demanding applications.

Energy Efficient

PNY SSDs feature low-wattage and function with an advanced lower-power mode. On average, PNY SSDs consume 30% less power than HDDs. If you’re aiming to build a silent, green PC, PNY SSDs are a must have on item your checklist.

Manufacturer Part Number
SSD7CS2211-480-RB
EAN/UPC
0751492590929,751492590929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 480 GB
Part Number: SSD7CS2211-480-RB
Form Factor: 2.5 inch
Height: 7mm
Interface: SATA-III 6Gb/s; backwards compatible with SATA-II 3Gb/s
Max Sequential Read Speed: 565 MB/s
Max Sequential Write Speed: 540 MB/s
Max Random Read Speed: 95,000 IOPS
Max Random Write Speed: 95,000 IOPS
NAND Type: TLC
Ideal For: Hard disk drive replacement, photo and video storage, and boot drives