The Patriot V560 gaming mouse is one of the most customizable mice on the market with up to 29.4g of adjustable weight and five onboard profiles. Nine programmable buttons are easily accessible during intense gaming sessions allowing users to switch profiles quickly to fit personal gaming techniques.
The V560 is also equipped with an Xtreme precision laser sensor with up to 8200 DPI for accuracy and speed while maneuvering through the most demanding games. Conveniently located DPI LED lights indicate the current DPI level that can be modified via the Patriot software.
Two interchangeable grips offer the user customization along with an ergonomic design and the ceramic footpads allow for maximum performance and speed on any surface. Backed by Patriot’s award winning customer service and a two year warranty, the V560 is compatible with nearly every Windows operating system, including Windows® 10 and later, and Mac® OS X, or higher.
Note:
Weight: 262 g
Dimensions: 22 x 16 x 6.5 cm
Warranty: 2 Years
Certifications: RoHS, FCC, CE, Class 1M Laser
Packaging Type: Retail Box
Unit Dimension Width: 8 cm
Unit Dimension Height: 4.7 cm
Unit Dimension Length: 12.8 cm
Unit Weight: 193 g
UPC:0815530019886