Smart App Sinewave PR2200LCDRT2UN 2150VA Tower/Rack Mountable UPS

A rack/tower convertible UPS with line interactive topology and a pre-installed SNMP card, the CyberPower Smart App Sinewave PR2200LCDRT2UN provides battery backup, power protection (using sine wave output), and surge protection for corporate servers, department servers, storage appliances, network devices, and telecom installations requiring Active PFC power source compatibility. The PR2200LCDRT2UN uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently. The RMCARD205, a remote management card that provides remote management and configuration of the UPS via a standard Web browser or network management system (NMS) comes installed. The PR2200LCDRT2UN comes with a three-year warranty and comes with a three-year warranty and a $400,000 Connected Equipment Guarantee.

Manufacturer Part Number
PR2200LCDRT2UN
EAN/UPC
0649532613984,649532613984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

General  

UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Qualified: Yes

Input  

Voltage: 80 – 150 VAC
Frequency Range: 47 – 63 Hz
Plug Type: NEMA 5-20P
Plug Style: Right Angle, 0° Offset
Cord Length: 10 ft

Output  

VA: 2,170 VA
Watts: 1,600 W
Automatic Voltage Regulation: Yes
On Battery Voltage: 120 VAC ± 5%
On Battery Frequency: 50/60 Hz ± 1%
On Battery Waveform: Sine Wave
Outlet Type: NEMA 5-20R
Outlets - Total: 8
Outlets - Critical Load: 4
Outlets - Battery & Surge Protected: 8
Outlets - Widely Spaced: 8
Overload Protection: Internal Circuitry Limiting
Circuit Breaker
Transfer Time: 4 ms

Battery  

Runtime at Half Load: 16 minutes
Runtime at Full Load: 6 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Hot-Swappable: Yes
Replacement Battery: RB1290X4
Battery Quantity: 4
User Replaceable: Yes
Typical Recharge Time: 8 hours

Surge Protection & Filtering  

Surge Suppression: 1,780 J
Phone RJ11 / Ethernet RJ45: 1-In, 1-Out (Combo)
Coaxial Protection RG6: 1-In, 1-Out
EMI/RFI Filtration: Yes

Management & Communications  

Multifunction LCD Panel: Displays: Current/Load Level, Runtime, Battery Level, Temperature, Battery In Use, Input Voltage, Output Voltage, Output Frequency, Overload, Wiring Fault, Silent Mode, Normal Mode
HID Compliant USB Port: Yes
Serial Port: Yes (2x)
Emergency Power Off (EPO) Port: Yes
LED Indicators: Power On, Wiring Fault
Audible Alarms: On Battery, Low Battery, Overload
Software: PowerPanel® Business Edition
SNMP / HTTP Remote Monitoring: RMCARD205 Included
AS400 Management: None

Physical  

Rack Size: 2U
Form Factor: Rack/Tower
Dimensions - W×H×D (in): 17.25 × 3.5 × 15.75 inches
Weight (lbs): 63.0 lbs

Environmental  

Operating Temperature: 32 – 104 °F (0 – 40 °C)
Operating Humidity: 0 – 95% (non-condensing)
Storage Temperature: 5 – 113 °F (-15 – 45 °C)
Maximum Operating Elevation: 10,000 ft (3,000 m)
Maximum Storage Elevation: 50,000 ft (15,000 m)

Certifications  

Safety: UL1778
cUL 107.1
FCC DOC Class B
Environmental: RoHS Compliant

Warranty  

Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $400,000