Supersonic Mega USB 3.1, Gen. 1 (USB 3.0) Flash Drives

The Patriot Supersonic Mega USB 3.1 Gen. 1 flash drive delivers combines superior performance with a stylish form factor, making your data safe and easily accessible. With storage capacities ranging from 128GB to 512GB, the Supersonic Mega provides some of the largest storage solutions on the market. A durable aluminum enclosure enables shock resistance up to 15Gs to ensure greater protection of your data.

USB 3.1 technology enables the Patriot Supersonic Mega to perform up to ten times faster than USB 2.0 drives, allowing a 2GB file to be transferred in mere seconds. The use of a single-chip USB 3.1 flash memory controller allows this flash drive to deliver sequential read performance at speeds up to 380MB/s read and 70MB/s write.
The Patriot Supersonic Mega USB 3.0 flash drive is available in 128GB, 256GB and 512GB capacities and carries a 5-year warranty. It is compatible with Windows®10, Windows® 8, Windows® 7, Windows® Vista®, Windows® XP, Windows® 2000, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later.

Manufacturer Part Number
PEF128GSMGUSB
EAN/UPC
0814914021170,814914021170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 32.8 g

Dimensions: 13.2 x 10 x 1.04 cm

Capacity: 128GB, 256GB, 512GB

USB Technology: USB 3.0, USB 3.1

Warranty: 5 Years

Certifications: RoHS, FCC, CE

Country of Origin: Taiwan

Unit Dimension Width: 1.06cm

Unit Dimension Height: 2.83.cm

Unit Dimension Length: 0.36cm

Unit Weight: 21.9gm

UPC: PEF128GSMGUSB (128GB), PEF256GSMGUSB (256GB), PEF512GSMGUSB (512GB)