The Patriot Supersonic Magnum 2 USB 3.1 Gen. 1 flash drive delivers unprecedented performance in a stylish form factor with storage capacities up to 512GB. A durable aluminum enclosure enables shock resistance up to 15Gs to ensure greater protection of your data.
USB 3.1 technology enables the Patriot Supersonic Magnum 2 to outperform USB 2.0 drives by up to ten times. This allows a 2GB file can transfer in mere seconds to and from the Patriot Supersonic Magnum 2. By combining a single-chip USB 3.1 flash memory controller with 8-Channel technology, this flash drive delivers sequential read performance at speeds up to 400MB/s read and 300MB/s write.
The Patriot Supersonic Magnum 2 USB 3.0 flash drive is available in 256GB and 512GB capacities and carries a 5-year warranty. It is compatible with Windows®10, Windows® 8, Windows® 7, Windows® Vista®, Windows® XP, Windows® 2000, Windows® ME, Linux 2.4 and later, Mac® OS9, X and later.
Note:
Weight: 32.8 g
Dimensions: 13.2 x 10 x 1.04 cm
Capacity: 256GB, 512GB
USB Technology: USB 3.0, USB 3.1
Warranty: 5 Years
Certifications: RoHS, FCC, CE
Country of Origin: Taiwan
Unit Dimension Width: 2.69cm
Unit Dimension Height: 7.18cm
Unit Dimension Length: 0.91cm
Unit Weight: 21.9gm