The Patriot V360 7.1 virtual surround sound gaming headset is designed to provide an enhanced PC gaming experience. Engineered with a closed back and ergonomic ear cups, the V360 blocks out environmental noise and fits comfortably over the ears to keep you relaxed and focused on your game longer.
The built-in microphone with noise cancellation makes for a crystal clear sound and folds away while not in use. LED lights, bass and volume controls are conveniently located on the left ear cup eliminating the need for an awkward and heavy audio controller on the cord.
Experience Patriot’s revolutionary Ultra Bass Response (UBR) system; simply flip a switch to enable two powerful subwoofers and achieve even the lowest sound frequencies. Backed by Patriot’s award winning customer service and a two year warranty the V360 is compatible with nearly every Windows operating system, including Windows® 10 and Mac® OS X, or higher.
Note:
Weight: 509 g
Dimensions: 22 x 10 x 25 cm
Color:
Black
Warranty:
2 Years
Certifications:
RoHS, FCC, CE
Packaging Type:
Retail Box
Unit Dimension Width:
20 cm
Unit Dimension Height:
22 cm
Unit Dimension Length:
8 cm
Unit Weight:
335 g
UPC:
0815530019893