Earphones CX 1.00 Black

Sennheiser’s new CX 1.00 headphones offers a powerful sound experience with a deep and punchy bass. The new ultra small design guarantees excellent comfort while the included set of ear adapters in four different sizes (XS, S, M, L), ensures effective noise blocking that will really let you feel the beat!

Features

  • Earphones with powerful sound and deep bass
  • Ultra small design for excellent comfort
  • 4 ear adapter sizes (XS, S, M, L) for effective noise blocking
  • Available in black or white
  • 2 year warranty

Manufacturer Part Number
506083
EAN/UPC
0615104259737,615104259737,4044155095975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: black
Impedance: 28 Ω 
Frequency response: 17Hz - 20kHz 
Sound pressure level (SPL): 119 dB 
THD, total harmonic distortion: <0.5 % (1 kHz, 100 dB SPL) 
Jack plug: 3.5mm angled 
Cable length: 1.2 m 
Weight: 10 g