Sit to Stand Workstation | Freestanding

Freestanding model. Sit-to-stand workstations decrease the stresses on the body that are associated with the traditional office space. By alternating between sitting and standing throughout the work day points of pressure can be spread evenly around the body, minimizing the chances of developing office place injuries.

Manufacturer Part Number
A-STSFB
EAN/UPC
0881493010017,881493010017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Brand: Atdec
  • Desk mounting type: Freestanding
  • Number of screens supported -
  • Color: Black
Compatibility
  • Maximum supported weight (lbs): 28.6
  • Upgradable to multi-screen -
Range of movement
  • Spring assisted height adjustability: Yes
  • Rotation around pole -
  • Tilt adjustment -
  • Pan adjustment -
  • Landscape to portrait screen rotation -
  • Height adjustable: Yes
Installation
  • Quick release mechanism -
  • Security features -
  • Mounting hardware included: Yes
Other
  • Warranty: 2 years
  • Material: Steel and plastic
  • Other features: Integrated keyboard and mouse tray: 23.6” x 9.6"
Packaging dimensions
  • Length, single unit (inches): 29.5
  • Width, single unit (inches): 22.8
  • Height, single box (inches): 7.9
  • Weight, single unit (lbs): 42.46
  • Single units per master pack: 1