Sit to Stand Workstation | Clamp

The Atdec sit-to-stand workstation is a quick and easy way to convert any traditional desk into a height adjustable one. Available as a desk clamp (A-STSCB) attachment or as a freestanding model (A-STSFB). It’s remarkably sturdy and designed to support a total load capacity of 28.6lbs. Compatible with all VISIDEC™ Focus and SYSTEMA™ monitor mounts (within the 28.6lbs capacity, including monitors and other accessories). Sit-to-stand workstations decrease the stresses on the body that are associated with the traditional office space. By alternating between sitting and standing throughout the work day points of pressure can be spread evenly around the body, minimising the chances of developing office place injuries.

Manufacturer Part Number
A-STSCB
EAN/UPC
0881493010000,881493010000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Brand: Atdec
  • Desk mounting type: Desk clamp
  • Number of screens supported -
  • Color: Black
Compatibility
  • Maximum supported weight (lbs): 28.6
  • Upgradable to multi-screen -
  • Maximum desk thickness allowed (inches): 2.95
Range of movement
  • Spring assisted height adjustability: Yes
  • Rotation around pole -
  • Tilt adjustment -
  • Pan adjustment -
Installation
  • Quick release mechanism -
  • Mounting hardware included: Yes
Other
  • Warranty: 2 years
  • Material: Steel and plastic
  • Other features: Integrated keyboard and mouse tray: 23.6” x 9.6"
Packaging dimensions
  • Length, single unit (inches): 27.2
  • Width, single unit (inches): 21.7
  • Height, single box (inches): 6.5
  • Weight, single unit (lbs): 43.56
  • Single units per master pack: 1