Universal Tablet Holder, Tablet size 7" to 12" to Include Apple iPad and Samsung

The Atdec Universal Tablet Holder improves the ergonomic use of tablets in data analysis, publishing, sales and any environment that benefits from the use of tablet computers inside and outside the office. Compatible with any tablet from 7” to 12” (including the Apple iPad range, Samsung and all leading manufacturers) and it can be attached to any Atdec monitor mount with a 100x100mm VESA mounting hole pattern.

Manufacturer Part Number
AC-AP-UTH
EAN/UPC
0933380703479,933380703479,9333807002474
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

General
Brand: Atdec
Accessory type: Adaptors/attachments
Colour: Black

Compatibility
Range of movement
Spring assisted height adjustability: -

Installation
Quick release mechanism: Yes
Mounting hardware included: Yes

Other
Warranty: 2 years
Material: Plastic
Other features: Spring loaded hook for quick and secure tablet installation/removal
Theft resistant design: -

Packaging dimensions
Length, single unit (cm): 21.2
Width, single unit (cm): 17.9
Height, single box (mm): 4.6
Weight, master carton (kg): 15.5
Single units per master pack: 20
Length, master carton (cm): 44.6
Width, master carton (cm): 37.9
Height, master carton (cm): 26.1
Weight, single unit (kg): 0.723