USB Cable

This 17cm (7in) USB 3.1 (C) male to USB 3.0 (A) female black adapter cable will allow your USB 3.1 (C) equipped laptop or computer to plug into any USB 3.0 (A) device such as printers, external hard drives, tablets or any other USB (A) equipped devices. Reversible USB Type (C) makes it easy to connect without having to see which side is up or down.

Manufacturer Part Number
USBC2USB3FB
EAN/UPC
0821455541142,821455541142
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

# of Ports: 0

Color: Black

Compatible OEM: Industry Standard

Connector 1: USB 3.1 (C)

Connector 1 Gender: Male

Connector 2: USB 3.0 (A)

Connector 2 Gender: Female

Family Type: USB to USB

Length: 17cm (7in)

Product Shipping Dimension(HxWxD): 1 in. x 5 in. x 8.5 in.

Product Shipping Weight(LB): 0.1

Type: Adapter Cable

UNSPSC Code: 26121604

UPC Code: 821455541142