Lightning/USB Cable

This 1.0m (3.3ft) USB 3.1 (C) male to Lightning male white adapter cable will allow your USB 3.1 (C) equipped MacBook®, laptop or PC to plug into any Lightning device such as smart phones or tablets. Reversible USB Type (C) makes it easy to connect without having to see which side is up or down.

Manufacturer Part Number
USBC2LGT1MW
EAN/UPC
0821455541005,821455541005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White

Compatible OEM: Industry Standard

Connector 1: USB 3.1 (C)

Connector 1 Gender: Male

Connector 2: Lightning

Connector 2 Gender: Male

Family Type: USB to USB

Length: 1.0m (3.3ft)

Product Shipping Dimension(HxWxD): 1 in. x 4 in. x 6 in.

Product Shipping Weight(LB): 0.1

Type: Adapter Cable

UNSPSC Code: 26121604

UPC Code: 821455541005