S22E450B — 21.5" SE450 Series LED Monitor for Business

Our SE450 Series provides an environmentally friendly, user friendly and budget friendly yet high quality desktop monitor solution for your business. The features of this 21.5" monitor include a simple and easy to use design, fully adjustable stand, matte black bezel with clearly labeled buttons, versatile connectivity and a low-glare commercial-grade TN panel.

  • Built from approximately 30% recycled plastic
  • Less than 0.005W off-mode power consumption
  • VESA mount compatibility, VGA and DVI connections, and speaker bar compatibility

Manufacturer Part Number
LS22E45KBSV/EN
EAN/UPC
8806086991780
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Screen Size

    21.5"

  • Resolution

    1920x1080

  • Dynamic Contrast Ratio

    Mega ∞

  • Product Dimensions Without Stand

    19.9" x 11.9" x 2.2"

Display

  • Screen Size

    21.5"

  • Display Type

    TN

  • Resolution

    1920x1080

  • Aspect Ratio

    16:9

  • Brightness

    250cd/m2

  • Static Contrast Ratio

    1000:1(Typ)

  • Dynamic Contrast Ratio

    Mega ∞

  • Viewing Angle (Horizontal/Vertical)

    170°/160°

  • Response Time

    5 ms

  • Active Display Size (H x V)

    476.64mm x 268.11mm

  • Pixel Pitch (H x V)

    0.24825(H) x 0.24825(V)

  • Color Support

    16.7M

Power

  • Type

    Internal Power

  • Power Supply Type

    AC 100~240V

  • Power Consumption (Max)

    21 (Typ) W

  • Power Consumption (Stand-by)

    Less than 0.005 W

  • Max Stand By Power (DPMS)

    0.3(Typ) W

Features

  • Special

    Smart Eco Saving, Off Timer Plus

  • USB Sound Bar Ready

    Yes

  • Wall Mountable

    Yes

  • Wall-Mount (Size mm)

    100x100mm

  • Magic Angle

    Yes

  • Windows Compatible

    Windows Certification

  • Samsung MagicBright

    Yes

  • Samsung MagicUpscale

    Yes

  • Eye Saver Mode

    Yes

  • Flicker Free

    Yes

  • Game Mode

    Yes

  • Image Size

    Yes

  • Refresh Rate

    60Hz

Dimensions (W x H x D)

  • Product Dimensions With Stand

    19.9" x 16.7" x 8.3" (Max)
    19.9" x 12.8" x 8.3" (Min)

  • Product Dimensions Without Stand

    19.9" x 11.9" x 2.2"

  • Shipping Dimensions

    22.7" x 7.3" x 15.5"

Weight (lb.)

  • Product Weight With Stand

    10.1 lb.

  • Product Weight Without Stand

    6.8 lb.

  • Shipping Weight

    13.1 lb.

Green Management

  • ENERGY STAR® Certified

    Yes

  • Packaging Recyclability

    Approximately 30%

  • PVC Free

    Yes

Inputs

  • VGA

    1 EA

  • DVI

    1 EA

  • D-Sub

    1 EA

Design

  • Color

    Black

  • Stand Type

    HAS: 100.0 ±2.0 mm, Tilt: -3°(±2.0°)~25°(±2.0°), Swivel: -45°(-2°,0)~45°(0,+2°), Pivot: -1°(-2°,0)~95°(0,+2°)

Operation Conditions

  • Temperature

    50ºF~104ºF

  • Humidity

    10~80 (non-condensing) %