Return Program toner cartridge offers a high yield and is essential to Lexmark Print System performance. Unison toner consistently delivers outstanding image quality, ensures long-life system reliability and promotes superior sustainability - all in an innovative, shake-free print system. Cartridge is compatible with Lexmark CX725de, CX725dhe and CX725dhte. Genuine Lexmark supplies are engineered to work best together with your Lexmark printer, delivering excellent print quality from the first page to the last. Return Program toner cartridge is a patented device that is sold at a special price subject to the restriction that the cartridge may be used only once. Following the initial use, return the cartridge only to Lexmark for remanufacture and/or recycling. Perfect for high-volume printing, high-yield cartridge maximizes your savings and yields approximately 16,000 pages.
Note:
Tech Specs
Part Number: 84C1HC0
Print Technology: Color Laser
Yield Value: 16,000
Average Continuous Composite CMY Declared Cartridge Yield in one-sided (simplex) mode: Up to 16,000 standard pages in accordance with ISO/IEC 19798.
Shelf Life: 2 years
Cartridge Replacement:: Cartridges are designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 2.95 x 7.87 x 6.50 in.
Packaged Weight (lb.): 1.18 lb.
Lexmark Cartridge Collection Program: Yes
Country of Origin: China (PR)
Made in EU
UNSPSC Code: 44103103
Harmonized Tariff Code: 8443.99.5015