CS720dte Color Laser

Workgroup-level color printing in a simple, feature-rich package

The Lexmark CS720dte offers workgroup-level printing performance in a simple, feature-rich package that’s easy to use and comes with extra input capacity.

Features

Quad core power

A 1.2 GHz quad core processor with up to 3 GB of memory gives the CS720 a powerful print controller.

Exceptional color

Professional color features like ultra-sharp 4800 Color Quality, PANTONE® calibration and Lexmark Color Replacement work with Unison Toner to deliver precision matching of critical hues.

Solutions flexibility

Lexmark-exclusive Cloud Solution Framework (cSF) and Embedded Solutions Framework (eSF) applications make the printer programmable to meet the needs of each customer and industry.

Versatile media handling

Media loading and feeding are engineered for ease, reliability and versatility, with up to 1200 pages of standard input capacity (expandable to 2300), small-media and banner-length support, and exceptionally durable input trays that resist misfeeds.

Light-touch screen

A bright, 4.3-inch color touch screen features an ultra-smooth surface and can be activated by almost anything, including pens, fingertips or nails--without pressure or direct skin contact.

Unison Toner

Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Manufacturer Part Number
40C9101
EAN/UPC
0734646574631,734646574631
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 40C9101
Print Technology: Color Laser
Function: Color Printing
Workgroup Size: Medium Workgroup
Touch Screen Display: Yes
Display: Lexmark e-Task 4.3-inch (10.9 cm) color touch screen
Print Speed (Letter, Black): Up to 40 ppm6
Print Speed (Letter, Color): Up to 40 ppm6
Print Speed (Letter, Black) Duplex: Up to 32 spm6
Time to First Page (Black) : As fast as 6.0 seconds
Time to First Page (Color) : As fast as 6.5 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Print Resolution, Color: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Processor Speed: Quad Core 1.2 GHz
Memory, Standard: 1024 MB
Memory, Maximum: 3072 MB
Hard Disk: Option available
Apple Operating Systems Supported: Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10, 10.11)
Citrix MetaFrame:

  • Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
  • Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
  • Microsoft Windows Server 2012 with Citrix XenApp 6.0, 6.5

Linux Operating Systems Supported:

  • Debian GNU/Linux 7.0, 8.0
  • Fedora 21, 22
  • Linpus Linux Lite Desktop 2.1
  • Linux Mint 13 LTS, 17 LTS, 17.1 LTS, 17.2 LTS
  • Linux Mint 2 Debian
  • PCLinuxOS 2014.12
  • Red Hat Enterprise Linux WS 4, 5, 6, 7
  • SUSE Linux Enterprise Desktop 10, 11, 12
  • SUSE Linux Enterprise Server 10, 11, 12
  • Ubuntu 12.04 LTS, 14.04 LTS, 15.04
  • openSUSE 13.1, 13.2
  • openSUSE Tumbleweed
  • Microsoft Windows Operating Systems Supported: Windows XP
  • Windows XP x64
  • Windows Vista
  • Windows Vista x64
  • Windows Server 2008
  • Windows Server 2008 x64
  • Windows 7
  • Windows 7 x64
  • Windows Server 2008 R2
  • Windows 8
  • Windows 8 x64
  • Windows Server 2012
  • Windows 8.1
  • Windows 8.1 x64
  • Windows Server 2012 R2
  • Windows RT
  • Windows RT 8.1
  • Windows 10

Novell Operating Systems Supported:

  • Novell NetWare 6.5 Open Enterprise Server
  • Novell Open Enterprise Server 2 on SUSE Linux Enterprise Server 10 SP4
  • Novell Open Enterprise Server 11 on SUSE Linux Enterprise Server 11
  • UNIX Operating Systems Supported:
  • Sun Solaris x86 10, 11
  • Sun Solaris SPARC 10, 11
  • IBM AIX 6.1, 7.1

Included Paper Handling:

  • 550-Sheet Input
  • 100-Sheet Multipurpose Feeder
  • Integrated Duplex
  • 550-Sheet Tray
  • 300-Sheet Output Bin

Optional Paper Handling: 550-Sheet Tray
Paper Input Capacity, Standard: Up to 1200 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 2300 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 300 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 300 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 58 lb.
Paper Weight Range Supported - Multipurpose Feeder (lb.): 16 - 58 lb.
Finishing Option: No
Number of Paper Inputs, Standard: 3
Number of Paper Inputs, Maximum: 5
Media Types Supported:

  • Card Stock
  • Envelopes
  • Paper Labels
  • Plain Paper
  • Vinyl Labels
  • Refer to the Card Stock & Label Guide.
  • Banner Paper

Media Sizes Supported:

  • 10 Envelope
  • 7 3/4 Envelope
  • 9 Envelope
  • A4
  • A5
  • B5 Envelope
  • C5 Envelope
  • DL Envelope
  • Executive
  • Folio
  • JIS-B5
  • Legal
  • Letter
  • Statement
  • Universal
  • Oficio
  • A6

Standard Ports: One Internal Card Slot
USB 2.0 Specification Hi-Speed Certified (Type B)
Gigabit Ethernet (10/100/1000)
Front USB 2.0 Specification Hi-Speed Certified Port (Type A)
Rear Hi-Speed USB Port Compatible with USB 2.0 Specification (Type A)
Optional Network Ports: Internal MarkNet N8360 802.11b/g/n Wireless, NFC
Direct USB: Yes
Ethernet Network: Yes
Wireless: Wireless Option
Network Protocol Support:

  • TCP/IP IPv4
  • AppleTalk™
  • TCP/IP IPv6
  • TCP
  • UDP
Network Printing Methods:
  • LPR/LPD
  • Direct IP (Port 9100)
  • Enhanced IP (Port 9400)
  • Secure IP (Port 96xx)
  • FTP, TFTP
  • ThinPrint .print integration
  • Telnet
  • IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
  • Microsoft Web Services WSD
  • Pull Printing

Network Management Protocols1:

  • HTTP
  • HTTPs (SSL/TLS)
  • SNMPv1, SNMPv2c
  • SNMPv3
  • WINS
  • IGMP
  • BOOTP, RARP
  • APIPA (AutoIP)
  • DHCP
  • ICMP
  • DNS
  • Bonjour
  • DDNS
  • mDNS
  • ARP
  • NTP
  • Telnet
  • Finger

Network Security: SNMPv3
802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS IPSec
Printer Languages (Standard): PCL 5c Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
AirPrint™
PDF 1.7 emulation
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
2 PCL bitmap fonts
39 scalable PPDS fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
165 scalable PostScript fonts
15 PPDS bitmap fonts
Laser Cartridge Yields (up to)5:

3,000-page Black and Color (CMYK) Cartridges
7,000-page Black and Color (CMYK) Cartridges
20,000-page Black High Yield Cartridge
Imaging Unit Estimated Yield: Up to 150000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 3,000-page Black and Color (CMYK) Return Program Toner Cartridges
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 35.2 x 25.6 x 29.5 in.
Packaged Weight (lb.): 113.2 lb.
Size (in. - H x W x D): 21.1 x 18.7 x 19.65 in.
Weight (lb.): 94.6 lb.
Noise Level, Idle: 15 dBA
Noise Level (Print), Operating: 51 dBA
Duplex Print Noise Level, Operating: 53 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.2 watts
Average Power (Sleep Mode): 2.4 watts
Average Power (Ready Mode): 80 watts
Average Power (Printing): 560 watts
ENERGY STAR Typical Electricity Consumption (TEC): 1.9 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Onsite Service, Next Business Day
Product Certifications:

  • ENERGY STAR, ICES-003 Class B, BSMI Class B, VCCI Class B, FCC Class B, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT

Maximum Monthly Duty Cycle: Up to 120000 pages per month3
Recommended Monthly Page Volume: 1500 - 15000 pages2
Specified Operating Environment: Humidity: 15 to 80% Relative Humidity
Temperature: 10 to 32°C (50 to 90°F)
Altitude: 0 - 2896 Meters (9,500 Feet)
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212110
Harmonized Tariff Code: 8443.32.1010