Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Part Number: 40C9100
Print Technology: Color Laser
Function: Color Printing
Workgroup Size: Medium Workgroup
Touch Screen Display: Yes
Display: Lexmark e-Task 4.3-inch (10.9 cm) color touch screen
Print Speed (Letter, Black): Up to 40 ppm6
Print Speed (Letter, Color): Up to 40 ppm6
Print Speed (Letter, Black) Duplex: Up to 32 spm6
Time to First Page (Black) : As fast as 6.0 seconds
Time to First Page (Color) : As fast as 6.5 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Print Resolution, Color: 1200 x 1200 dpi
4800 Color Quality (2400 x 600 dpi)
Processor Speed: Quad Core 1.2 GHz
Memory, Standard: 1024 MB
Memory, Maximum: 3072 MB
Hard Disk: Option available
Apple Operating Systems Supported: Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10, 10.11)
Citrix MetaFrame:
- Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
- Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
- Microsoft Windows Server 2012 with Citrix XenApp 6.0, 6.5
Linux Operating Systems Supported:
- Debian GNU/Linux 7.0, 8.0
- Fedora 21, 22
- Linpus Linux Lite Desktop 2.1
- Linux Mint 13 LTS, 17 LTS, 17.1 LTS, 17.2 LTS
- Linux Mint 2 Debian
- PCLinuxOS 2014.12
- Red Hat Enterprise Linux WS 4, 5, 6, 7
- SUSE Linux Enterprise Desktop 10, 11, 12
- SUSE Linux Enterprise Server 10, 11, 12
- Ubuntu 12.04 LTS, 14.04 LTS, 15.04
- openSUSE 13.1, 13.2
- openSUSE Tumbleweed
Microsoft Windows Operating Systems Supported:
- Windows XP
- Windows XP x64
- Windows Vista
- Windows Vista x64
- Windows Server 2008
- Windows Server 2008 x64
- Windows 7
- Windows 7 x64
- Windows Server 2008 R2
- Windows 8
- Windows 8 x64
- Windows Server 2012
- Windows 8.1
- Windows 8.1 x64
- Windows Server 2012 R2
- Windows RT
- Windows RT 8.1
- Windows 10
Novell Operating Systems Supported:
- Novell NetWare 6.5 Open Enterprise Server
- Novell Open Enterprise Server 2 on SUSE Linux Enterprise Server 10 SP4
- Novell Open Enterprise Server 11 on SUSE Linux Enterprise Server 11
UNIX Operating Systems Supported:
- Sun Solaris x86 10, 11
- Sun Solaris SPARC 10, 11
- IBM AIX 6.1, 7.1
Included Paper Handling:
- 550-Sheet Input
- 100-Sheet Multipurpose Feeder
- Integrated Duplex
- 300-Sheet Output Bin
Optional Paper Handling: 550-Sheet Tray
Paper Input Capacity, Standard: Up to 650 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 2300 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 300 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 300 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 58 lb.
Paper Weight Range Supported - Multipurpose Feeder (lb.): 16 - 58 lb.
Finishing Option: No
Number of Paper Inputs, Standard: 2
Number of Paper Inputs, Maximum: 5
Media Types Supported:
- Card Stock
- Envelopes
- Paper Labels
- Plain Paper
- Vinyl Labels
- Refer to the Card Stock & Label Guide.
- Banner Paper
Media Sizes Supported:
- 10 Envelope
- 7 3/4 Envelope
- 9 Envelope
- A4
- A5
- B5 Envelope
- C5 Envelope
- DL Envelope
- Executive
- Folio
- JIS-B5
- Legal
- Letter
- Statement
- Universal
- Oficio
- A6
Standard Ports:
- One Internal Card Slot
- USB 2.0 Specification Hi-Speed Certified (Type B)
- Gigabit Ethernet (10/100/1000)
- Front USB 2.0 Specification Hi-Speed Certified Port (Type A)
- Rear Hi-Speed USB Port Compatible with USB 2.0 Specification (Type A)
Optional Network Ports: Internal MarkNet N8360 802.11b/g/n Wireless, NFC
Direct USB: Yes
Ethernet Network: Yes
Wireless: Wireless Option
Network Protocol Support: TCP/IP IPv4
AppleTalk™
TCP/IP IPv6
TCP
UDP
Network Printing Methods:
- LPR/LPD
- Direct IP (Port 9100)
- Enhanced IP (Port 9400)
- Secure IP (Port 96xx)
- FTP, TFTP
- ThinPrint .print integration
- Telnet
- IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
- Microsoft Web Services WSD
- Pull Printing
Network Management Protocols1:
- HTTP
- HTTPs (SSL/TLS)
- SNMPv1, SNMPv2c
- SNMPv3
- WINS
- IGMP
- BOOTP, RARP
- APIPA (AutoIP)
- DHCP
- ICMP
- DNS
- Bonjour
- DDNS
- mDNS
- ARP
- NTP
- Telnet
- Finger
Network Security:
- SNMPv3
- 802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
- IPSec
Printer Languages (Standard):
- PCL 5c Emulation
- PCL 6 Emulation
- Personal Printer Data Stream (PPDS)
- PostScript 3 Emulation
- Direct Image
- Microsoft XPS (XML Paper Specification)
- AirPrint™
- PDF 1.7 emulation
Fonts and Symbol Sets:
- 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
- 2 PCL bitmap fonts
- 39 scalable PPDS fonts
- 84 scalable PCL fonts
- OCR-A, OCR-B scalable PCL 5e fonts
- For more information, refer to the Technical Reference.
- 165 scalable PostScript fonts
- 15 PPDS bitmap fonts
Laser Cartridge Yields (up to)5:
- 3,000-page Black and Color (CMYK) Cartridges
- 7,000-page Black and Color (CMYK) Cartridges
- 20,000-page Black High Yield Cartridge
Imaging Unit Estimated Yield: Up to 150000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage
4 Cartridge(s) Shipping with Product: 3,000-page Black and Color (CMYK) Return Program Toner Cartridges
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 22.4 x 25.3 x 29.1 in.
Packaged Weight (lb.): 92.4 lb.
Size (in. - H x W x D): 16.4 x 18.7 x 19.65 in.
Weight (lb.): 80 lb.
Noise Level, Idle: 15 dBA
Noise Level (Print), Operating: 51 dBA
Duplex Print Noise Level, Operating: 53 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.2 watts
Average Power (Sleep Mode): 2.4 watts
Average Power (Ready Mode): 80 watts
Average Power (Printing): 560 watts
ENERGY STAR Typical Electricity Consumption (TEC): 1.9 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Onsite Service, Next Business Day
Product Certifications:
- ENERGY STAR, ICES-003 Class B, BSMI Class B, VCCI Class B, FCC Class B, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT
Maximum Monthly Duty Cycle: Up to 120000 pages per month
3 Recommended Monthly Page Volume: 1500 - 15000 pages
2 Specified Operating Environment: Humidity: 15 to 80% Relative Humidity
Temperature: 10 to 32°C (50 to 90°F)
Altitude: 0 - 2896 Meters (9,500 Feet)
Country of Origin: China (PR)
UNSPSC Code: 43212110
Harmonized Tariff Code: 8443.32.1010