This NetAPP X6600A-R6 compatible SFP+ transceiver provides 8Gbs Fibre Channel-SW throughput up to 300m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent NetAPP transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of NetAPP, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM: NetAPPĀ®
Compatible With OEM Part Number(s): X6600A-R6
Connector: LC
DOM: Non-DOM
Form Type: SFP+
HTS-Harmonized Code: 8517.62.0050
Media: MMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.4
Reach: 300m
Speed: 8Gbs Fibre Channel
Speed Description: 8-Gigabit
Transceiver Type: SW
UNSPSC Code: 43201553
Wavelength: 850nm