This NetAPP® X6589-R6 compatible SFP+ transceiver provides 10Gbs Fibre Channel-SW throughput up to 300m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent NetAPP® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of NetAPP®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM: NetAPP®
Compatible With OEM Part Number(s): X6589-R6
Connector: LC
DOM: Non-DOM
Form Type: SFP+
HTS-Harmonized Code: 8517.62.0050
Media: MMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.4
Reach: 300m
Speed: 10Gbs Fibre Channel
Speed Description: 10-Gigabit
Transceiver Type: SW
UNSPSC Code: 43201553
Wavelength: 850nm
UPC Code: 821455466599