This TP-LINK® TL-SM311LM compatible SFP transceiver provides 1000Base-SX throughput up to 550m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent TP-LINK® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of TP-LINK®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM:TP-LINK®
Compatible With OEM Part Number(s):TL-SM311LM
Connector:LC
DOM:Non-DOM
Form Type:SFP
HTS-Harmonized Code:8517.62.0050
Media:MMF
Product Shipping Dimension(HxWxD):1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB):0.4
Reach:550m
Speed:1000Base
Speed Description:1-Gigabit
Transceiver Type:SX
UNSPSC Code:43201553
Wavelength:850nm
UPC Code:821455538524