This GarrettCom GBIC-SXSC-H compatible GBIC transceiver provides 1000Base-SX throughput up to 550m over multi-mode fiber (MMF) at a wavelength of 850nm using a SC connector. It is guaranteed to be 100% compatible with the equivalent Garrettcom transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM: GarrettCom®
Compatible With OEM Part Number(s): GBIC-SXSC-H
Connector: SC
DOM: DOM
Form Type: GBIC
HTS-Harmonized Code: 8517.62.0050
Media: MMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.3
Reach: 550m
Speed: 1000Base
Speed Description: 1-Gigabit
Transceiver Type: SX
UNSPSC Code: 43201553
Wavelength: 850nm
UPC Code: 821455466735