This Aerohive AH-ACC-SFP-1G-LX compatible SFP transceiver provides 1000Base-LX throughput up to 10km over single-mode fiber (SMF) at a wavelength of 1310nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Aerohive transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of Aerohive, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM: Aerohive®
Compatible With OEM Part Number(s): AH-ACC-SFP-1G-LX
Connector: LC
DOM: Non-DOM
Form Type: SFP
HTS-Harmonized Code: 8517.62.0050
Media: SMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.4
Reach: 10km
Speed: 1000Base
Speed Description: 1-Gigabit
Transceiver Type: LX
UNSPSC Code: 43201553
Wavelength: 1310nm