This Aerohive AH-ACC-SFP-10G-LRM compatible SFP+ transceiver provides 10GBase-LRM throughput up to 220m over multi-mode fiber (MMF) at a wavelength of 1310nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Aerohive transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.
Note:
Compatible OEM: Aerohive®
Compatible With OEM Part Number(s): AH-ACC-SFP-10G-LRM
Connector: LC
DOM: DOM
Form Type: SFP+
HTS-Harmonized Code: 8517.62.0050
Media: MMF
Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB): 0.4
Reach: 220m
Speed: 10GBase
Speed Description: 10-Gigabit
Transceiver Type: LRM
UNSPSC Code: 43201553
Wavelength: 1310nm