TF-3200-AO Gigabit Ethernet Card

This is a TP-Link TF-3200 comparable gigabit Ethernet PCI network interface card with a single RJ-45 port that complies with all IEEE 802.3 standards. It provides a high bandwidth 1GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering. Based on either the Intel 82541PI or Realtek RTL8169 chipset, it is compatible with Windows, Linux (including Mac OSX), FreeBSD, and VMware operating systems. The single RJ-45 port slot operates over copper patch cable, allowing an operating distance of 100m. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
TF-3200-AOK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Brand: AddOn
  • Model: TF-3200-AO
  • Compatible OEM:
Technical
  • Speed: 10/100/1000Mbs
  • Ports: 1 Port
  • Bus Width: 32bit
  • External Connector: RJ-45
  • Manufacturer Warranty
  • Warranty : Limited Lifetime