This is a Syba® SI-PEX24038 comparable gigabit Ethernet PCIe x4 network interface card with a single RJ-45 port that complies with all IEEE 802.3 standards. Designed to fit full and low profile slots, it ships with both types of brackets. It provides a high bandwidth 1GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering. Based on the Intel 82574 chipset, it is compatible with Windows, Linux, FreeBSD, and VMware operating systems. The RJ-45 port operates over copper patch cable, allowing an operating distance of 100m. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.
Note:
Bus Type: PCIE
Bus Width: PCIEx4
Chipset: Intel 82574
Compatible OEM: Syba®
Compatible OS: Windows Server 2012, Windows 7 (32 and 64 bit), Windows Server 2008 R2, Windows Small Business Server 2006, Windows Server 2008 Final (32 and 64 bit), Windows Server 2003 Final (32 and 64 bit), Windows 8 (32 and 64 bit), Linux Kernel 2.4.x, 2.6.x, and 3.x, FreeBSD 9.x, Windows Vista Final (32 and 64 bit), Windows XP (and Pro) (32 and 64 bit), Windows 2000 (and Server and Advanced), Netware 6.5
Compatible With OEM Part Number(s): SI-PEX24038
Data Protocol: Ethernet
Data Rate: 10/100/1000Mbs
External Connector: RJ-45
Media Type: Copper
Number of Ports: 1 Port
Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.
Product Shipping Weight(LB): 0.6
Reach: 100m
UNSPSC Code: 43201411
UPC Code: 821455229545