10Gigabit Ethernet Card

This is a Solarflare® SFN5161T comparable 10 gigabit Ethernet PCIe x8 network interface card with dual RJ-45 ports that complies with all IEEE 802.3 standards. Based on an Intel X540 chipset, it is compatible with most Windows and Unix-like operating systems, and provides 10GBase-T network speeds that fully support high-end servers. In addition, this supports high level VLAN filtering. The dual RJ-45 port slot operates over copper patch cable, allowing an operating distance of 100m. Our network interface cards are 100% compliant and offer a cost effective answer for all of your networking needs. With our certification test program, we guarantee your product will work right the first time.

Manufacturer Part Number
SFN5161T-AOK
EAN/UPC
0821455487914,821455487914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bus Type: PCIE

Bus Width: PCIEx8

Chipset: Intel X540

Compatible OEM: Solarflare®

Compatible OS: Windows 7 (IA32 and X64) Windows Server 2008 (x64 and IPF) Windows Server 2008 Core (x64 and IPF) Windows Server 2008 R2 (x64 and IPF) Windows Server 2008 R2 Core (x64 and IPF) Microsoft Windows Server 2003 Microsoft Vista Linux SLES 11 SP1 SUSE SLES 10 or later, Professional 9.2 or later Microsoft Windows Virtual Server 2005 Red Hat Enterprise 4 or later FreeBSD 5.x or later support VMware ESX 4.0/4.1, ESXi 5.0 support Fedora E F I 1.1

Compatible With OEM Part Number(s): SFN5161T

Data Protocol: Ethernet

Data Rate: 10Gbs

External Connector: RJ-45

Media Type: Copper

Number of Ports: 2 Ports

Product Shipping Dimension(HxWxD): 10.0 in. x 6.0 in. x 2.0 in.

Product Shipping Weight(LB): 0.5

UNSPSC Code: 43201411

UPC Code: 821455487914