SFP Module

This AdTran® 1200481E1 compatible SFP transceiver provides 1000Base-BX throughput up to 10km over single-mode fiber (SMF) at a bidirectional wavelength of 1310nmTx and 1490nmRx using a LC connector. It is guaranteed to be 100% compatible with the equivalent AdTran® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. Digital optical monitoring (DOM) support is also present to allow access to real-time operating parameters. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
1200481E1-BXU-AO
EAN/UPC
0821455492659,821455492659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: AdTran®

Compatible With OEM Part Number(s): 1200481E1

Connector: LC

DOM: DOM

Form Type: SFP

HTS-Harmonized Code: 8517.62.0050

Media: SMF

Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.

Product Shipping Weight(LB): 0.4

Reach: 10km

Speed: 1000Base

Speed Description: 1-Gigabit

Transceiver Type: BX

UNSPSC Code: 43201553

Wavelength: 1310nmTx/1490nmRx

UPC Code: 821455492659