CFP Module

This MSA Compliant CFP transceiver provides 100GBase-LR4 throughput up to 10km over single-mode fiber (SMF) at a wavelength of 1310nm using a LC connector. It is built to MSA standards and is uniquely serialized and data-traffic and application tested to ensure that they will integrate into your network seamlessly. It is built to meet or exceed the specifications of MSA Compliant, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
CFP-100GB-LR4-AO
EAN/UPC
0821455543658,821455543658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM: MSA Compliant

Connector: LC

DOM: DOM

Form Type: CFP

HTS-Harmonized Code: 8517.62.0050

Media: SMF

Product Shipping Dimension(HxWxD): 7.75 in. x 5.25 in. x 1.25 in.

Product Shipping Weight(LB): 1.2

Reach: 10km

Speed: 100GBase

Speed Description: 100-Gigabit

Transceiver Type: LR4

UNSPSC Code: 43201553

Wavelength: 1310nm

UPC Code: 821455543658