Blanking Panel

This is a blank cover plate for our 2 plate sliding patch panel. This fiber optic adapter patch panel plate works for most common fiber optic patch panels.

Manufacturer Part Number
ADD-2PNLPBLANK
EAN/UPC
0821455087121,821455087121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application:: Patch
Compatible OEM:: Industry Standard
Product Shipping Dimension(HxWxD):: 2.4 in. x 5.5 in. x 9.5 in.
Product Shipping Weight(LB):: 0.6
UNSPSC Code:: 43223309
What's In The Box:: 1x blank panel
UPC Code:: 821455087121