Cat.6a UTP Patch Network Cable

This is an 8ft RJ-45 (male) to RJ-45 (male) blue unshielded twisted pair PVC copper patch cable. The Cat6A cable is designed to support the high speed of EoC (Ethernet over Copper) over the full 100 meters. Cat6A cable standards provide a performance of up to 500MHz and is suitable for 100Base-TX, 1000Base-T and 10GBase-T. This PVC jacketed cable is best suited for LANs or SANs, and is recommended for connection between fiber patch panels, hubs, switches, media converters and routers. Unshielded twisted pair patch cables are perfect for data centers, LANs and other short range network connections. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-8FCAT6A-BLUE
EAN/UPC
0821455539200,821455539200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Application: Patch
  • Boot: Snagless
  • Cable Mode: UTP
  • Color: Blue
  • Compatible OEM: Industry Standard
  • Connector: RJ-45 (Male) to RJ-45 (Male)
  • Core/Cladding: 24AWG
  • ECCN: EAR99
  • HTS-Harmonized Code: 8544.11.0030
  • Jacket Type: PVC
  • Length: 2.44m (8.0ft)
  • Media: Copper
  • Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.
  • Product Shipping Weight(LB): 0.4
  • Shielded: Not Shielded
  • Standard: Cat6A
  • Strand Count: 8
  • UNSPSC Code: 26121609
  • Wire Gauge: 24 AWG
  • UPC Code: 821455539200