Fiber Optic Duplex Patch Network Cable

This is a 10m LC (male) to LC (male) orange duplex riser-rated fiber patch cable. OM2 cables have a standard jacket color of orange and a core size of 50µm. They support 10 Gigabit Ethernet for lengths measuring up to 82 meters, but are more commonly used for 1 Gigabit Ethernet applications. This optical fiber, nonconductive, riser (OFNR) cable is best suited for use in interior fiber-optic applications. A duplex cable is a two-strand fiber optic patch cable that works best with transceivers that both transmit and receive. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-LC-LC-10M5OM2
EAN/UPC
0821455508930,821455508930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Application: Patch
  • Cable Mode: Duplex
  • Color: Orange
  • Compatible OEM: Industry Standard
  • Connector: LC (Male) to LC (Male)
  • Core/Cladding: 50/125µm
  • ECCN: EAR99
  • Fiber Termination: UPC - Ultra Physical Contact
  • Fiber Type: MMF
  • HTS-Harmonized Code: 8544.70.0000
  • Jacket Type: LSZH
  • Length: 10.0m (32.8ft)
  • Media: Fiber
  • Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.
  • Product Shipping Weight(LB): 0.4
  • Standard: OM2
  • Strand Count: 2
  • UNSPSC Code: 26121609
  • UPC Code: 821455508930
  • Distributor: D&H®: To Be Determined
  • Distributor: Ingram Micro®: To Be Determined
  • Distributor: Ingram Micro® Canada: To Be Determined
  • Distributor: Synnex Corporation®: To Be Determined
  • Distributor: Tech Data®: To Be Determined
  • Reseller: Provantage: To Be Determined
  • Reseller: SHI: To Be Determined