QSFP+/SFP+ Network Cable

This Cisco® QSFP-4SFP10G-CU3M to Juniper Networks® EX-SFP-10GE-DAC-3M dual OEM compatible 40GBase-CU QSFP+ to 4xSFP+ passive TAA (Trade Acts Agreement) compliant direct attach cable has a maximum reach of 3.0m (9.84ft). It is 100% Cisco® to Juniper Networks® compatible and has been programmed, uniquely serialized, and data-traffic and application tested to ensure that it is compliant and functional. This direct attach cable will initialize and perform identically to Cisco® and Juniper Networks®'s indvidual cables and is built to meet or exceed Cisco® and Juniper Networks®'s specifications, and comply with MSA (Multi-Source Agreement) standards. All of our dual OEM cables are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
ADD-QCISJU-PDAC3M
EAN/UPC
0821455493113,821455493113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Active or Passive: Passive

Compatible With OEM Part Number(s): QSFP-4SFP10G-CU3M, EX-SFP-10GE-DAC-3M

Connecting Compatible OEMs: Cisco® & Juniper Networks®

Form Type: QSFP+ to 4xSFP+

Length: 3.0m (9.8ft)

Media: Copper

Product Shipping Dimension(HxWxD): 1 in. x 14 in. x 14 in.

Product Shipping Weight(LB): 1

Speed: 40GBase

Speed Description: 40-Gigabit

Transceiver Type: CU

UNSPSC Code: 26121609

Wire Gauge: 30 AWG

UPC Code: 821455493113