QSFP+ Network Cable

This HP® 720208-B21 to Cisco® dual OEM compatible 40GBase-CU QSFP+ to QSFP+ direct attach cable that operates over active MMF with a maximum reach of 10.0m (32.81ft). It is 100% HP® to Cisco® compatible and has been programmed, uniquely serialized, and data-traffic and application tested to ensure that it is compliant and functional. This direct attach cable will initialize and perform identically to HP® and Cisco®'s indvidual cables and is built to meet or exceed HP® and Cisco®'s specifications, and comply with MSA (Multi-Source Agreement) standards. All of our dual OEM cables are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
ADD-QHPAQCI-AOC10M
EAN/UPC
0821455495353,821455495353
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Active or Passive: Active

Compatible With OEM Part Number(s): 720208-B21, QSFP-H40G-AOC10M

Connecting Compatible OEMs: Cisco® & HP®

Form Type: QSFP+ to QSFP+

Length: 10.0m (32.8ft)

Media: Fiber

Product Shipping Dimension(HxWxD): 1 in. x 9 in. x 12 in.

Product Shipping Weight(LB): 2

Speed: 40GBase

Speed Description: 40-Gigabit

Transceiver Type: AOC

UNSPSC Code: 26121609

Wavelength: 850nm

UPC Code: 821455495353