DVI Video Adapter

DVI-I Dual Link to DVI-D Dual Link Black Adapter - Female to Male connects your DVI-I Dual Link source to a DVI-D Dual Link display using a DVI-D (24+1 pin) female connector to DVI-D male connector. The high quality adapter will provide you a dependable picture.

Manufacturer Part Number
DVII2DVIDB
EAN/UPC
0821455540121,821455540121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color:Black
Compatible OEM:Industry Standard
Connector 1:DVI-I (29 pin)
Connector 1 Gender:Female
Connector 2:DVI-D Dual Link (24+1 pin)
Connector 2 Gender:Male
Family Type:DVI to DVI
Product Shipping Dimension(HxWxD):2 in. x 1 in. x 2 in.
Product Shipping Weight(LB):0.2
Type:Adapter
UNSPSC Code:26121604
What's In The Box:1x adapter
UPC Code:821455540121