DVI Cable

5-Pack DVI-I to DVI-I Single Link Cable - Male to Male - 2m (6.6ft) long - is a high quality connection from your video card to your digital LCD/LED monitor. This plug-and-play cable is also ideal for connecting laptops to projectors and additional monitors or TVs to Blu-Ray or DVD players with a strong, reliable display. It will work with just about any DVI-ready monitor, enabling high-speed video transmissions up to 4.95 Gbps.

Manufacturer Part Number
DVII2DVII2M-5PK
EAN/UPC
0821455540107,821455540107
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Compatible OEM: Industry Standard

Compatible With OEM Part Number(s): DVII2DVII2M

Connector 1: DVI-I (29 pin)

Connector 1 Gender: Male

Connector 2: DVI-I (29 pin)

Connector 2 Gender: Male

Family Type: DVI to DVI

Length: 2.0m (6.6ft)

Product Shipping Dimension(HxWxD): 8 in. x 5 in. x 8 in.

Product Shipping Weight(LB): 5

Type: Cable

UNSPSC Code: 26121604

UPC Code: 821455540107