The new Versa N21 Snow window mid-tower chassis features a sleek mirror-pane design and supports up to a standard ATX motherboard and CPU cooler installation. The Versa N21 Snow is ideal for space-conscious gamers who design with high-end hardware and expansion in mind. Additionally, the Versa N21 Snow combines a manageable frame size with extensive options to personalize a computer or gaming system.
Note:
P/N: CA-1D9-00M6WN-00
Case Type: Mid Tower
Dimension (H x W x D): 513 x 217 x 463mm (20.2 x 8.5 x 18.2 inch)
Net Weight: 4.6 kg / 10.2 lb
Side Panel: Transparent Window
Color: Exterior & Interior : Black & White
Material: SPCC
Cooling System: Rear (exhaust) :
120 x 120 x 25 mm fan (1000rpm, 16dBA)
Drive Bays:
* Specifications are subject to change without notice.
* The product picture(s) is only for your reference, it may differ from the actual product.