ToughTech Duo Drive Sled

ToughTech Duo Drive Sled

The ToughTech Duo drive sled can be used as a replacement or a spare.  Great for keeping a spare hard drive for backup purposes that's loaded in a sled and ready for use.  Note: the drive sled does not come with a hard drive or SSD.

Manufacturer Part Number
36020-0000-0012
EAN/UPC
0673825425626,673825425626
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: ToughTech Duo Drive Sled
Drive Types Supported:

  • SATA 2.5" drives (up to 9.5mm height)

Construction material(s): Rugged all-metal construction
Weight: 0.15 lbs. (0.07 kg)
Populated Weight: 0.40 lbs. (0.18 kg)
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 2-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.