Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- 83 key
- Overall dimensions: 12” x 7.75” x 1.25”
- Weight: 2lbs
- 10 million cycle key switches
- Temperature: Storage: -55C to +85C; Operating: -40C to +70C
Electrical Specifications:
- +5vdc @ 220mA typical with red backlighting
- Interface: USB
- Radiated immunity: 20 volts/meter
- Dimming has 8 levels of intensity controlled by “Fn” + “0” - “7” keys or “Fn”
- Up/Down” cursor keys
- x/y position resolution: 500 points/inch (20 points max)